Delta Electronics (Americas) Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| ‧A PROFIBUS DP remote communication module ‧Supports PROFIBUS DPV0 cyclic data transmission ‧Auto-detects baudrate, diagnosis ‧Max. baudrate: 12M bps ‧Connectable to 8 DVP-S series analog I/O modules ‧Connectable to 256... | |
| ‧Isolation in RS-485 channel (incl. power supply) ‧Supports EtherNet/IP protocol ‧Smart Monitor ‧Supports webpage setup & on-line monitoring ‧Serial Virtual COM available ‧3 e-mail alarms (DI) | |
| ‧Supports BACnet MS/TP slave protocol ‧Easy to be connected and controlled via software of other brands ‧Functions as BACnet MS/TP remote I/O or gateway ‧Supports MODBUS with user-defined protocol ‧High... | |
| ‧Supports DeviceNet protocol ‧Connectable to 8 DVP-S series analog I/O modules ‧Connectable to 256 points of digital I/O modules ‧The RS-485 port is connectable to max. 8 Modbus slaves ‧Max. | |
| Adopting MIMO technology, and support multiple wireless operating mode. 3-in-1 serial ports, enhanced wireless security, WMM and a wide-operating temperature from -40℃ to 75℃ help constructing a reliable industrial wireless... | |
| Supports IEEE802.3x full/half-duplex, auto-MDI/MDI-X. Excellent ruggedized hardware design of 12 to 48 VDC redundant power inputs and a wide-operating temperature from -40℃ to 75℃ without the use of internal fans... |