Delta Electronics (Americas) AC DC Converters MDS-040APS24 BA

Description
Open Frame AC DC Converters 1 Output 24V 1.7A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 1.7A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1000-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1000-ND
AC DC Converters 1145-1000-ND
Open Frame AC DC Converters 1 Output 24V 1.7A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 1.7A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Delta Electronics/power - 52AH7266 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Delta Electronics/power
52AH7266
Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Delta Electronics/power 52AH7266
POWER SUPPLY, AC-DC, 24V, 1.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1000-ND 52AH7266
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.67A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details