Delta Electronics (Americas) AC DC Converters PMF-24V320WCAB

Description
Enclosed AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMF-24V320WCAB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMF-24V320WCAB-ND
AC DC Converters PMF-24V320WCAB-ND
Enclosed AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 13.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Delta Electronics/power - 52AH7519 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Delta Electronics/power
52AH7519
Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Delta Electronics/power 52AH7519
POWER SUPPLY, AC-DC, 24V, 13.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:24V; Output Current - Output 1:13.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 13.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:24V; Output Current - Output 1:13.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMF-24V320WCAB-ND 52AH7519
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 13.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Variable AC Power Source with Sine Wave Output - VFC 500 - ABSOPULSE Electronics Ltd.
Specs
Type AC Power Source
Technology PWM technology
Applications Industrial, engineering, academic and laboratory applications
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details