Delta Electronics (Americas) AC DC Converters PMT-24V200W2BR

Description
AC/DC CONVERTER 24V 211W
Request a Quote Datasheet
Description
AC/DC CONVERTER 24V 211W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-24V200W2BR-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-24V200W2BR-ND
AC DC Converters 1145-PMT-24V200W2BR-ND
AC/DC CONVERTER 24V 211W

AC/DC CONVERTER 24V 211W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 8.8A Rohs Compliant Delta Electronics/power - 66AJ7612 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 8.8A Rohs Compliant Delta Electronics/power
66AJ7612
Power Supply, Ac-Dc, 24V, 8.8A Rohs Compliant Delta Electronics/power 66AJ7612
POWER SUPPLY, AC-DC, 24V, 8.8A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 8.8A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power - 84AJ1358 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power
84AJ1358
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power 84AJ1358
POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-PMT-24V200W2BR-ND 66AJ7612 84AJ1358
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 8.8A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227130 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details