Delta Electronics (Americas) AC DC Converters PMT-48V50W2BA

Description
AC/DC CONVERTER 48V 50W
Request a Quote Datasheet
Description
AC/DC CONVERTER 48V 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-48V50W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-48V50W2BA-ND
AC DC Converters 1145-PMT-48V50W2BA-ND
AC/DC CONVERTER 48V 50W

AC/DC CONVERTER 48V 50W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1A; Power Supply Approvals Delta Electronics/power - 84AJ1380 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1A; Power Supply Approvals Delta Electronics/power
84AJ1380
Power Supply, Ac-Dc, 48V, 1A; Power Supply Approvals Delta Electronics/power 84AJ1380
POWER SUPPLY, AC-DC, 48V, 1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.8W; Output Voltage - Output 1:48V; Output Current - Output 1:1.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-48V50W2BA-ND 84AJ1380
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 1A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details