AC/DC DIN RAIL SUPPLY 48V 120W
POWER SUPPLY, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1145-1028-ND | 52AH7063 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 48V, 2.5A; Power Supply Approvals Delta Electronics/power |
| Type | 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -25 to 80 C (-13 to 176 F) | |
| DC Output Current | 2.5 amps | 2.5 amps |