Delta Electronics (Americas) AC DC Converters PMT-48V100W2BA

Description
AC/DC CONVERTER 48V 100W
Request a Quote Datasheet
Description
AC/DC CONVERTER 48V 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-48V100W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-48V100W2BA-ND
AC DC Converters 1145-PMT-48V100W2BA-ND
AC/DC CONVERTER 48V 100W

AC/DC CONVERTER 48V 100W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Delta Electronics/power - 84AJ1374 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Delta Electronics/power
84AJ1374
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Delta Electronics/power 84AJ1374
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:110.4W; Output Voltage - Output 1:48V; Output Current - Output 1:2.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:110.4W; Output Voltage - Output 1:48V; Output Current - Output 1:2.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-48V100W2BA-ND 84AJ1374
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details