Delta Electronics (Americas) AC DC Converters PMR-5V320WDBA

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1152-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1152-ND
AC DC Converters 1145-1152-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 60A; Power Supply Approvals Delta Electronics/power - 52AH8090 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 60A; Power Supply Approvals Delta Electronics/power
52AH8090
Power Supply, Ac-Dc, 5V, 60A; Power Supply Approvals Delta Electronics/power 52AH8090
POWER SUPPLY, AC-DC, 5V, 60A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 60A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1152-ND 52AH8090
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 60A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details