Delta Electronics (Americas) AC DC Converters PJT-24V65WBAA

Description
Open Frame AC DC Converters 1 Output 24V 2.71A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.71A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1125-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1125-ND
AC DC Converters 1145-1125-ND
Open Frame AC DC Converters 1 Output 24V 2.71A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.71A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Delta Electronics/power - 52AH7469 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Delta Electronics/power
52AH7469
Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Delta Electronics/power 52AH7469
POWER SUPPLY, AC-DC, 24V, 2.71A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed

POWER SUPPLY, AC-DC, 24V, 2.71A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1125-ND 52AH7469
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details