Delta Electronics (Americas) AC DC Converters PMT-5V35W1AG

Description
Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-5V35W1AG-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-5V35W1AG-ND
AC DC Converters PMT-5V35W1AG-ND
Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 7A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 7A; Power Supply Approvals Delta Electronics/power - 52AH7619 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 7A; Power Supply Approvals Delta Electronics/power
52AH7619
Power Supply, Ac-Dc, 5V, 7A; Power Supply Approvals Delta Electronics/power 52AH7619
POWER SUPPLY, AC-DC, 5V, 7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-5V35W1AG-ND 52AH7619
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 7A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers