AC/DC DIN RAIL SUPPLY 24V 50W
POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1145-1232-ND | 52AH7079 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power |
| Type | 1 | DC Power Supply |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| DC Output Current | 2.1 amps | 2.1 amps |
| AC Input Voltage | 85.0 to 264.0 volts |