Delta Electronics (Americas) Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Supports IEEE802.3x full/half-duplex, auto-MDI/MDI-X. Excellent ruggedized hardware design of 12 to 48 VDC redundant power inputs and a wide-operating temperature from -40℃ to 75℃ without the use of internal fans... |