Delta Electronics (Americas) AC DC Converters PMF-4V320WCAB

Description
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMF-4V320WCAB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMF-4V320WCAB-ND
AC DC Converters PMF-4V320WCAB-ND
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power - 52AH7523 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power
52AH7523
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power 52AH7523
POWER SUPPLY, AC-DC, 4.2V, 55A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:231W; Output Voltage - Output 1:4.2V; Output Current - Output 1:55A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4.2V, 55A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:231W; Output Voltage - Output 1:4.2V; Output Current - Output 1:55A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMF-4V320WCAB-ND 52AH7523
Product Name AC DC Converters Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 102A-40KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers