Delta Electronics (Americas) AC DC Converters PMT-24V200W1AN

Description
Enclosed AC DC Converters 1 Output 24V 8.8A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 8.8A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-24V200W1AN-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-24V200W1AN-ND
AC DC Converters PMT-24V200W1AN-ND
Enclosed AC DC Converters 1 Output 24V 8.8A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 8.8A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power - 52AH7600 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power
52AH7600
Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power 52AH7600
POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 24V, 8.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:211.2W; Output Voltage - Output 1:24V; Output Current - Output 1:8.8A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-24V200W1AN-ND 52AH7600
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 8.8A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
AC-DC Power Supplies - CSS500-24/SI - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1150-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 14 amps
View Details
2 suppliers