Delta Electronics (Americas) AC DC Converters PMT-48V350W1AR

Description
Enclosed AC DC Converters 1 Output 48V 7.3A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 7.3A 90 ~ 132 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1154-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1154-ND
AC DC Converters 1145-1154-ND
Enclosed AC DC Converters 1 Output 48V 7.3A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 7.3A 90 ~ 132 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 7.3A; Power Supply Approvals Delta Electronics/power - 52AH7617 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 7.3A; Power Supply Approvals Delta Electronics/power
52AH7617
Power Supply, Ac-Dc, 48V, 7.3A; Power Supply Approvals Delta Electronics/power 52AH7617
POWER SUPPLY, AC-DC, 48V, 7.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 48V, 7.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1154-ND 52AH7617
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 7.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 15628541 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details