AC/DC DIN RAIL SUPPLY 12V 10W
POWER SUPPLY, AC-DC, 12V, 0.83A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9.96W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1145-1142-ND | 52AH7001 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 12V, 0.83A; Power Supply Approvals Delta Electronics/power |
| Type | 1 | DC Power Supply |
| Operating Temperature | -25 to 71 C (-13 to 160 F) | |
| DC Output Current | 0.8300 amps | 0.8300 amps |
| AC Input Voltage | 90.0 to 264.0 volts |