AC/DC DIN RAIL SUPPLY 24V 240W
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1145-1088-ND | DRP024V240W3BN | 52AH7054 |
| Product Name | Industrial, DIN Rail Power Supplies | DLPC MISC | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Delta Electronics/power |
| Type | 1 | DC Power Supply | |
| Features | Power Factor Correction | ||
| Operating Temperature | -25 to 80 C (-13 to 176 F) | ||
| DC Output Current | 10 amps | 10 amps | |
| AC Input Voltage | 320.0 to 600.0 volts |