Delta Electronics (Americas) AC DC Converters PJT-12V100WBAA

Description
Open Frame AC DC Converters 1 Output 12V 8.33A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 8.33A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1118-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1118-ND
AC DC Converters 1145-1118-ND
Open Frame AC DC Converters 1 Output 12V 8.33A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.33A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 8.33A; Power Supply Approvals Delta Electronics/power - 52AH7454 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 8.33A; Power Supply Approvals Delta Electronics/power
52AH7454
Power Supply, Ac-Dc, 12V, 8.33A; Power Supply Approvals Delta Electronics/power 52AH7454
POWER SUPPLY, AC-DC, 12V, 8.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 8.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1118-ND 52AH7454
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 8.33A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data