Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP024V060W1BA

Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 603-1635-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
603-1635-ND
Industrial, DIN Rail Power Supplies 603-1635-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Delta Electronics/power - 52AH7039 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Delta Electronics/power
52AH7039
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Delta Electronics/power 52AH7039
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1635-ND 52AH7039
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Bench Power Supplies - 1225035 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details