Delta Electronics (Americas) AC DC Converters PMT-15V50W1AH

Description
Enclosed AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-15V50W1AH-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-15V50W1AH-ND
AC DC Converters PMT-15V50W1AH-ND
Enclosed AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 3.4A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Delta Electronics/power - 52AH7590 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Delta Electronics/power
52AH7590
Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Delta Electronics/power 52AH7590
POWER SUPPLY, AC-DC, 15V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:15V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 3.4A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:51W; Output Voltage - Output 1:15V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-15V50W1AH-ND 52AH7590
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 3.4A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q978-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details