Delta Electronics (Americas) AC DC Converters PJ-24V100WBRA

Description
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJ-24V100WBRA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJ-24V100WBRA-ND
AC DC Converters PJ-24V100WBRA-ND
Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power - 52AH7419 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power
52AH7419
Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power 52AH7419
POWER SUPPLY, AC-DC, 24V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):103.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):103.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJ-24V100WBRA-ND 52AH7419
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details