Delta Electronics (Americas) AC DC Converters PJ-24V30WCNA

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1056-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1056-ND
AC DC Converters 1145-1056-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.3A Rohs Compliant Delta Electronics/power - 25AJ2634 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A Rohs Compliant Delta Electronics/power
25AJ2634
Power Supply, Ac-Dc, 24V, 1.3A Rohs Compliant Delta Electronics/power 25AJ2634
POWER SUPPLY, AC-DC, 24V, 1.3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 1.3A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Delta Electronics/power - 52AH7431 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Delta Electronics/power
52AH7431
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Delta Electronics/power 52AH7431
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1056-ND 25AJ2634 52AH7431
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.3A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details