Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP048V060W1BA

Description
AC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1032-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1032-ND
Industrial, DIN Rail Power Supplies 1145-1032-ND
AC/DC DIN RAIL SUPPLY 48V 60W

AC/DC DIN RAIL SUPPLY 48V 60W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Delta Electronics/power - 52AH7061 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Delta Electronics/power
52AH7061
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Delta Electronics/power 52AH7061
POWER SUPPLY, AC-DC, 48V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 48V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1032-ND 52AH7061
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details