Delta Electronics (Americas) AC DC Converters PMC-24V150W1BL

Description
Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMC-24V150W1BL-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMC-24V150W1BL-ND
AC DC Converters PMC-24V150W1BL-ND
Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power - 52AH7504 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power
52AH7504
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power 52AH7504
POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMC-24V150W1BL-ND 52AH7504
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details