Delta Electronics (Americas) AC DC Converters PMT-12V50W1AA

Description
Enclosed AC DC Converters 1 Output 12V 4.17A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 4.17A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1073-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1073-ND
AC DC Converters 1145-1073-ND
Enclosed AC DC Converters 1 Output 12V 4.17A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 4.17A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power - 52AH7584 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power
52AH7584
Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power 52AH7584
POWER SUPPLY, AC-DC, 12V, 4.17A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 12V, 4.17A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1073-ND 52AH7584
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 4.17A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details