Delta Electronics (Americas) AC DC Converters PMT-D2V100W1AA

Description
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1099-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1099-ND
AC DC Converters 1145-1099-ND
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 99W; Power Supply Approvals Delta Electronics/power - 52AH7570 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 99W; Power Supply Approvals Delta Electronics/power
52AH7570
Power Supply, Ac-Dc, 2 O/p, 99W; Power Supply Approvals Delta Electronics/power 52AH7570
POWER SUPPLY, AC-DC, 2 O/P, 99W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:24V; Output Current - Output 1:3.5A; Output Voltage - Output 2:5V; Output Current - Output 2:3A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 99W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:24V; Output Current - Output 1:3.5A; Output Voltage - Output 2:5V; Output Current - Output 2:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1099-ND 52AH7570
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 99W; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details