Delta Electronics (Americas) AC DC Converters PMT-36V150W2BA

Description
AC/DC CONVERTER 36V 150W
Request a Quote Datasheet
Description
AC/DC CONVERTER 36V 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-36V150W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-36V150W2BA-ND
AC DC Converters 1145-PMT-36V150W2BA-ND
AC/DC CONVERTER 36V 150W

AC/DC CONVERTER 36V 150W

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 4.3A; Power Supply Approvals Delta Electronics/power - 84AJ1368 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 4.3A; Power Supply Approvals Delta Electronics/power
84AJ1368
Power Supply, Ac-Dc, 36V, 4.3A; Power Supply Approvals Delta Electronics/power 84AJ1368
POWER SUPPLY, AC-DC, 36V, 4.3A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:154.8W; Output Voltage - Output 1:36V; Output Current - Output 1:4.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 4.3A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:154.8W; Output Voltage - Output 1:36V; Output Current - Output 1:4.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-36V150W2BA-ND 84AJ1368
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 4.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details