Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP024V240W3BA

Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1038-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1038-ND
Industrial, DIN Rail Power Supplies 1145-1038-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
DLPC SW - DRP024V240W3BA - Galco Industrial Electronics
Madison Heights, MI, United States
POWER SUPPLY

POWER SUPPLY

Supplier's Site
Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Delta Electronics/power - 52AH7053 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Delta Electronics/power
52AH7053
Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Delta Electronics/power 52AH7053
POWER SUPPLY, AC-DC, 24V, 10A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1038-ND DRP024V240W3BA 52AH7053
Product Name Industrial, DIN Rail Power Supplies DLPC SW Power Supply, Ac-Dc, 24V, 10A; No. Of Outputs Delta Electronics/power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 80 C (-13 to 176 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 320.0 to 600.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details