Delta Electronics (Americas) AC DC Desktop, Wall Power Adapters MDS-060AAS15 BA

Description
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1145-1006-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1145-1006-ND
AC DC Desktop, Wall Power Adapters 1145-1006-ND
15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 15V, 4A; Power Supply Approvals Delta Electronics/power - 52AH7268 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 15V, 4A; Power Supply Approvals Delta Electronics/power
52AH7268
Adapter, Ac-Dc, 15V, 4A; Power Supply Approvals Delta Electronics/power 52AH7268
ADAPTER, AC-DC, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1006-ND 52AH7268
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 15V, 4A; Power Supply Approvals Delta Electronics/power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details