Delta Electronics (Americas) AC DC Converters PMC-DSPV100W1A

Description
Enclosed AC DC Converters 2 Output 24V 5V 2.7A, 7A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 24V 5V 2.7A, 7A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 603-1639-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
603-1639-ND
AC DC Converters 603-1639-ND
Enclosed AC DC Converters 2 Output 24V 5V 2.7A, 7A 85 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 24V 5V 2.7A, 7A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V/5V, 2.7A/7A; Power Supply Approvals Delta Electronics/power - 52AH7481 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V/5V, 2.7A/7A; Power Supply Approvals Delta Electronics/power
52AH7481
Power Supply, Ac-Dc, 24V/5V, 2.7A/7A; Power Supply Approvals Delta Electronics/power 52AH7481
POWER SUPPLY, AC-DC, 24V/5V, 2.7A/7A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:5V; Product Range:PMC Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V/5V, 2.7A/7A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:5V; Product Range:PMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 603-1639-ND 52AH7481
Product Name AC DC Converters Power Supply, Ac-Dc, 24V/5V, 2.7A/7A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227161 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details