Delta Electronics (Americas) AC DC Converters PJ-12V30WCNA

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1051-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1051-ND
AC DC Converters 1145-1051-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.5A Rohs Compliant Delta Electronics/power - 25AJ2625 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A Rohs Compliant Delta Electronics/power
25AJ2625
Power Supply, Ac-Dc, 12V, 2.5A Rohs Compliant Delta Electronics/power 25AJ2625
POWER SUPPLY, AC-DC, 12V, 2.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 2.5A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Delta Electronics/power - 52AH7413 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Delta Electronics/power
52AH7413
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Delta Electronics/power 52AH7413
POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1051-ND 25AJ2625 52AH7413
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 2.5A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS30M-18/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers