Delta Electronics (Americas) AC DC Converters PJ-24V150WCNA

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1033-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1033-ND
AC DC Converters 1145-1033-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 6.3A Rohs Compliant Delta Electronics/power - 25AJ2631 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.3A Rohs Compliant Delta Electronics/power
25AJ2631
Power Supply, Ac-Dc, 24V, 6.3A Rohs Compliant Delta Electronics/power 25AJ2631
POWER SUPPLY, AC-DC, 24V, 6.3A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 6.3A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power - 52AH7426 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power
52AH7426
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power 52AH7426
POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1033-ND 25AJ2631 52AH7426
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 6.3A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details