Delta Electronics (Americas) AC DC Desktop, Wall Power Adapters MDS-060AAS19 BA

Description
19V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1145-1005-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1145-1005-ND
AC DC Desktop, Wall Power Adapters 1145-1005-ND
19V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 3.15A; Power Supply Approvals Delta Electronics/power - 52AH7269 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 3.15A; Power Supply Approvals Delta Electronics/power
52AH7269
Adapter, Ac-Dc, 19V, 3.15A; Power Supply Approvals Delta Electronics/power 52AH7269
ADAPTER, AC-DC, 19V, 3.15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:19V; Output Current - Output 1:3.15A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 19V, 3.15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:19V; Output Current - Output 1:3.15A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1005-ND 52AH7269
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 3.15A; Power Supply Approvals Delta Electronics/power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details