Delta Electronics (Americas) AC DC Converters PMT-24V35W1AG

Description
Enclosed AC DC Converters 1 Output 24V 1.46A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.46A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-24V35W1AG-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-24V35W1AG-ND
AC DC Converters PMT-24V35W1AG-ND
Enclosed AC DC Converters 1 Output 24V 1.46A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.46A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.46A; Power Supply Approvals Delta Electronics/power - 52AH7602 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.46A; Power Supply Approvals Delta Electronics/power
52AH7602
Power Supply, Ac-Dc, 24V, 1.46A; Power Supply Approvals Delta Electronics/power 52AH7602
POWER SUPPLY, AC-DC, 24V, 1.46A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:24V; Output Current - Output 1:1.46A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.46A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:35W; Output Voltage - Output 1:24V; Output Current - Output 1:1.46A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-24V35W1AG-ND 52AH7602
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.46A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1000 & 1500W modular power supplies - Alpha 1000 (up to 14 outputs) - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 1.8 to 48.0 volts
DC Output Current 200 amps
View Details