The Delta Electronics PJ-24V100W Open Frame Power Supply is designed for a universal AC input range of 85 to 264 Vac and provides a nominal output voltage of 24 Vdc with a maximum output current of 4.3 A, delivering up to 103.2 W of power. It features high efficiency with a typical efficiency of 86% at 100 Vac and 89% at 200 Vac, along with a power factor correction (PFC) of 0.99 at 100 Vac. The power supply is equipped with protections against overvoltage, overload, overcurrent, and over temperature, ensuring reliable operation under various conditions. The unit is compact, with dimensions of 155 x 62 x 33.5 mm for the open frame version and 185 x 72 x 45 mm for the enclosed version, weighing 0.26 kg and 0.42 kg respectively. It operates effectively in ambient temperatures ranging from -10°C to +70°C and has a mean time between failures (MTBF) exceeding 200,000 hours. The product is compliant with major safety and EMC standards, making it suitable for a variety of applications.
Enclosed AC DC Converters 1 Output 24V 4.3A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 24V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:103.2W; Output Voltage - Output 1:24V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PJ-24V100WCRA-ND | 52AH7421 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 24V, 4.3A; Power Supply Approvals Delta Electronics/power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| AC Input Voltage | 85.0 to 264.0 volts | |
| Regulatory Compliance | RoHS Compliant |