Delta Electronics (Americas) Industrial, DIN Rail Power Supplies DRP024V960W3BN

Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1145-1090-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-1090-ND
Industrial, DIN Rail Power Supplies 1145-1090-ND
AC/DC DIN RAIL SUPPLY 24V 960W

AC/DC DIN RAIL SUPPLY 24V 960W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power - 52AH7060 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power
52AH7060
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power 52AH7060
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1090-ND 52AH7060
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Delta Electronics/power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 65 C (-13 to 149 F)
DC Output Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details