Delta Electronics (Americas) AC DC Converters PMT-24V150W2BA

Description
Enclosed AC DC Converters 1 Output 24V 6.25A 90 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.25A 90 ~ 132 VAC, 170 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-24V150W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-24V150W2BA-ND
AC DC Converters 1145-PMT-24V150W2BA-ND
Enclosed AC DC Converters 1 Output 24V 6.25A 90 ~ 132 VAC, 170 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.25A 90 ~ 132 VAC, 170 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power - 52AH7598 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power
52AH7598
Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power 52AH7598
POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.25A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-24V150W2BA-ND 52AH7598
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 6.25A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers