Delta Electronics (Americas) AC DC Converters PMC-24V600W1BA

Description
Enclosed AC DC Converters 1 Output 24V 25A 85 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 24V 25A 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMC-24V600W1BA is a panel mount AC-DC power supply with a nominal output voltage of 24V and a maximum output current of 25A, providing a total output power of 600W. It features a universal input voltage range of 85-264Vac and is designed for single-phase operation. The power supply includes a power boost capability, allowing it to deliver up to 1200W for short durations of 5 seconds. This model is equipped with multiple protection features, including overvoltage, overcurrent, over temperature, and short circuit protections, ensuring reliable operation under various conditions. It operates efficiently with a power factor greater than 0.99 at 115Vac and has an efficiency rating exceeding 86% at full load. The operating temperature range is broad, from -20°C to +70°C, making it suitable for diverse environments. The unit is CB certified for worldwide use and complies with major safety standards, including IEC/EN/UL 60950-1. It has a compact design with dimensions of 215 x 120 x 61 mm and weighs 1.60 kg. The power supply also features built-in fan speed control for cooling and is designed to operate in environments with humidity levels of 20-90% RH.

Datasheet Summary
Powered by GS/AI

The PMC-24V600W1BA is a panel mount AC-DC power supply with a nominal output voltage of 24V and a maximum output current of 25A, providing a total output power of 600W. It features a universal input voltage range of 85-264Vac and is designed for single-phase operation. The power supply includes a power boost capability, allowing it to deliver up to 1200W for short durations of 5 seconds. This model is equipped with multiple protection features, including overvoltage, overcurrent, over temperature, and short circuit protections, ensuring reliable operation under various conditions. It operates efficiently with a power factor greater than 0.99 at 115Vac and has an efficiency rating exceeding 86% at full load. The operating temperature range is broad, from -20°C to +70°C, making it suitable for diverse environments. The unit is CB certified for worldwide use and complies with major safety standards, including IEC/EN/UL 60950-1. It has a compact design with dimensions of 215 x 120 x 61 mm and weighs 1.60 kg. The power supply also features built-in fan speed control for cooling and is designed to operate in environments with humidity levels of 20-90% RH.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1068-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1068-ND
AC DC Converters 1145-1068-ND
Enclosed AC DC Converters 1 Output 24V 25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Delta Electronics/power - 52AH7507 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Delta Electronics/power
52AH7507
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Delta Electronics/power 52AH7507
POWER SUPPLY, AC-DC, 24V, 25A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 24V, 25A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1068-ND 52AH7507
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 303L-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100 W Single Phase Single Output Low Profile Power Supplies - PS-10015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers