Delta Electronics (Americas) AC DC Converters PJ-24V150WLNA

Description
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJ-24V150WLNA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJ-24V150WLNA-ND
AC DC Converters PJ-24V150WLNA-ND
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power - 52AH7428 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power
52AH7428
Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power 52AH7428
POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJ-24V150WLNA-ND 52AH7428
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-PS-SDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details