Delta Electronics (Americas) AC DC Converters PJ-24V50WCNA

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1034-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1034-ND
AC DC Converters 1145-1034-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.1A Rohs Compliant Delta Electronics/power - 25AJ2636 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.1A Rohs Compliant Delta Electronics/power
25AJ2636
Power Supply, Ac-Dc, 24V, 2.1A Rohs Compliant Delta Electronics/power 25AJ2636
POWER SUPPLY, AC-DC, 24V, 2.1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 2.1A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power - 52AH7434 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power
52AH7434
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power 52AH7434
POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:50.4W; Output Voltage - Output 1:24V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1145-1034-ND 25AJ2636 52AH7434
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.1A Rohs Compliant Delta Electronics/power Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB120-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details