Delta Electronics (Americas) AC DC Converters PMB-12V35W1AA

Description
Open Frame AC DC Converters 1 Output 12V 2.92A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 2.92A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1062-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1062-ND
AC DC Converters 1145-1062-ND
Open Frame AC DC Converters 1 Output 12V 2.92A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 2.92A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power - 52AH7473 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power
52AH7473
Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power 52AH7473
POWER SUPPLY, AC-DC, 12V, 2.92A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):35W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:12V

POWER SUPPLY, AC-DC, 12V, 2.92A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):35W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:12V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1062-ND 52AH7473
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 2.92A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
120/960W DIN-Rail power supplies - DRB240-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
2 suppliers