Delta Electronics (Americas) AC DC Converters PMT-D1V100W1AA

Description
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote
Description
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta PMT-D1V100W1A panel mount power supply features dual outputs of 12V and 5V, providing a total output power of 99W. It operates within a selectable input voltage range of 88-132Vac or 176-264Vac, making it suitable for various applications. The power supply has a high mean time between failures (MTBF) of over 700,000 hours and is designed to withstand a wide operating temperature range from -10°C to +70°C. It includes multiple protection features such as overvoltage, overload, overcurrent, and short circuit protection, all of which utilize a hiccup mode for auto-recovery. The unit is compact, with dimensions of 178 x 97 x 38 mm and a weight of 0.45 kg. It is CB certified for worldwide use and complies with RoHS standards, ensuring it meets environmental regulations. The PMT series is designed for reliability and versatility, making it a suitable choice for engineers looking for a robust power supply solution.

Datasheet Summary
Powered by GS/AI

The Delta PMT-D1V100W1A panel mount power supply features dual outputs of 12V and 5V, providing a total output power of 99W. It operates within a selectable input voltage range of 88-132Vac or 176-264Vac, making it suitable for various applications. The power supply has a high mean time between failures (MTBF) of over 700,000 hours and is designed to withstand a wide operating temperature range from -10°C to +70°C. It includes multiple protection features such as overvoltage, overload, overcurrent, and short circuit protection, all of which utilize a hiccup mode for auto-recovery. The unit is compact, with dimensions of 178 x 97 x 38 mm and a weight of 0.45 kg. It is CB certified for worldwide use and complies with RoHS standards, ensuring it meets environmental regulations. The PMT series is designed for reliability and versatility, making it a suitable choice for engineers looking for a robust power supply solution.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1098-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1098-ND
AC DC Converters 1145-1098-ND
Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 12V 5V 7A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 99W; Power Supply Approvals Delta Electronics/power - 52AH7567 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 99W; Power Supply Approvals Delta Electronics/power
52AH7567
Power Supply, Ac-Dc, 2 O/p, 99W; Power Supply Approvals Delta Electronics/power 52AH7567
POWER SUPPLY, AC-DC, 2 O/P, 99W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:5V; Output Current - Output 2:3A

POWER SUPPLY, AC-DC, 2 O/P, 99W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:5V; Output Current - Output 2:3A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1098-ND 52AH7567
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 99W; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS300-3.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details