Delta Electronics (Americas) AC DC Converters PMT-36V50W2BA

Description
AC/DC CONVERTER 36V 50W
Request a Quote Datasheet
Description
AC/DC CONVERTER 36V 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-36V50W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-36V50W2BA-ND
AC DC Converters 1145-PMT-36V50W2BA-ND
AC/DC CONVERTER 36V 50W

AC/DC CONVERTER 36V 50W

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Delta Electronics/power - 84AJ1372 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Delta Electronics/power
84AJ1372
Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Delta Electronics/power 84AJ1372
POWER SUPPLY, AC-DC, 36V, 1.45A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.2W; Output Voltage - Output 1:36V; Output Current - Output 1:1.45A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 1.45A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:52.2W; Output Voltage - Output 1:36V; Output Current - Output 1:1.45A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-36V50W2BA-ND 84AJ1372
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 1.45A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details