Delta Electronics (Americas) AC DC Converters PMT-36V75W2BA

Description
AC/DC CONVERTER 36V 76W
Request a Quote Datasheet
Description
AC/DC CONVERTER 36V 76W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-PMT-36V75W2BA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-PMT-36V75W2BA-ND
AC DC Converters 1145-PMT-36V75W2BA-ND
AC/DC CONVERTER 36V 76W

AC/DC CONVERTER 36V 76W

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 2.1A; Power Supply Approvals Delta Electronics/power - 84AJ1373 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 2.1A; Power Supply Approvals Delta Electronics/power
84AJ1373
Power Supply, Ac-Dc, 36V, 2.1A; Power Supply Approvals Delta Electronics/power 84AJ1373
POWER SUPPLY, AC-DC, 36V, 2.1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:75.6W; Output Voltage - Output 1:36V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 2.1A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1Outputs; Output Power Max:75.6W; Output Voltage - Output 1:36V; Output Current - Output 1:2.1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-PMT-36V75W2BA-ND 84AJ1373
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 2.1A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 303S-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-9612 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers