Delta Electronics (Americas) AC DC Converters IMA-S1000-48-YYPLI

Description
Enclosed AC DC Converters 1 Output 48V 21A 80 ~ 275 VAC, 120 ~ 300 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 21A 80 ~ 275 VAC, 120 ~ 300 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1208-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1208-ND
AC DC Converters 1145-1208-ND
Enclosed AC DC Converters 1 Output 48V 21A 80 ~ 275 VAC, 120 ~ 300 VDC Input

Enclosed AC DC Converters 1 Output 48V 21A 80 ~ 275 VAC, 120 ~ 300 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Delta Electronics/power - 52AH7119 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Delta Electronics/power
52AH7119
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Delta Electronics/power 52AH7119
POWER SUPPLY, AC-DC, 48V, 21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):1kW; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):1kW; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1208-ND 52AH7119
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 80.0 to 275.0 volts 80.0 to 275.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details