POWER SUPPLY, AC-DC, 24V, 6.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):151.2W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 49AK0015 |
| Product Name | Power Supply, Ac-Dc, 24V, 6.3A; Power Supply Approvals Delta Electronics/power |
| Type | DC Power Supply |