Delta Electronics (Americas) AC DC Converters PMF-4V320WCAR

Description
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMF-4V320WCAR-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMF-4V320WCAR-ND
AC DC Converters PMF-4V320WCAR-ND
Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 4.2V 55A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power - 52AH7524 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power
52AH7524
Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power 52AH7524
POWER SUPPLY, AC-DC, 4.2V, 55A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:231W; Output Voltage - Output 1:4.2V; Output Current - Output 1:55A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4.2V, 55A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:231W; Output Voltage - Output 1:4.2V; Output Current - Output 1:55A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMF-4V320WCAR-ND 52AH7524
Product Name AC DC Converters Power Supply, Ac-Dc, 4.2V, 55A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1229837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details