Delta Electronics (Americas) AC DC Converters PMT-D2V100W1AH

Description
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PMT-D2V100W1AH-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PMT-D2V100W1AH-ND
AC DC Converters PMT-D2V100W1AH-ND
Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 24V 5V 3.5A, 3A 88 ~ 132 VAC, 176 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V/5V, 3.5A/3A; Power Supply Approvals Delta Electronics/power - 52AH7572 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V/5V, 3.5A/3A; Power Supply Approvals Delta Electronics/power
52AH7572
Power Supply, Ac-Dc, 24V/5V, 3.5A/3A; Power Supply Approvals Delta Electronics/power 52AH7572
POWER SUPPLY, AC-DC, 24V/5V, 3.5A/3A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:24V; Output Current - Output 1:3.5A; Output Voltage - Output 2:5V; Output Voltage - Output 3:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V/5V, 3.5A/3A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:99W; Output Voltage - Output 1:24V; Output Current - Output 1:3.5A; Output Voltage - Output 2:5V; Output Voltage - Output 3:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PMT-D2V100W1AH-ND 52AH7572
Product Name AC DC Converters Power Supply, Ac-Dc, 24V/5V, 3.5A/3A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120 W Single Phase Single Output Low Profile Power Supplies - PS-12024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details