Delta Electronics (Americas) AC DC Converters PMR-5V320WCAA

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1151-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1151-ND
AC DC Converters 1145-1151-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 5V 60A 88 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 60A; Power Supply Approvals Delta Electronics/power - 52AH8087 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 60A; Power Supply Approvals Delta Electronics/power
52AH8087
Power Supply, Ac-Dc, 5V, 60A; Power Supply Approvals Delta Electronics/power 52AH8087
POWER SUPPLY, AC-DC, 5V, 60A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 5V, 60A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:5V; Output Current - Output 1:60A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1151-ND 52AH8087
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 60A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details