Delta Electronics (Americas) AC DC Converters PJ-24V50WLNA

Description
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PJ-24V50WLNA-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PJ-24V50WLNA-ND
AC DC Converters PJ-24V50WLNA-ND
Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.1A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power - 52AH7435 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power
52AH7435
Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power 52AH7435
POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50.4W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50.4W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PJ-24V50WLNA-ND 52AH7435
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.1A; Power Supply Approvals Delta Electronics/power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details